☰
TLE72592GEXUMA4
TLE72592GEXUMA4
Discontinued
Description:  IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 42480
TLE72592GEXUMA4 vs TLE6255G
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
300 mV
200 mV
Data Rate
20kBd
33Kbps
Voltage - Supply
7V ~ 27V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-16
PG-DSO-14-9