☰
TLE7269GXUMA3
TLE7269GXUMA3
Not For New Designs
Description:  IC TRANSCEIVER FULL 2/2 DSO-14
Manufacturer:  Infineon Technologies
History Price: $1.54438
In Stock: 10620
TLE7269GXUMA3 vs TLE6250PG
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
300 mV
150 mV
Data Rate
20kBd
1MBd
Voltage - Supply
7V ~ 27V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 160 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-14-62
PG-DSO-8-16