Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
Positive
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 200mA
Current - Output
300mA
300mA
Current - Quiescent (Iq)
30 μA
40 μA
Current - Supply (Max)
40 μA
-
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Delay, Reset
Delay, Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5
P-TO252-5-1