Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.6V @ 200mA
Current - Output
300mA
250mA
Current - Quiescent (Iq)
30 μA
150 μA
Current - Supply (Max)
40 μA
25 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Delay, Reset
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SSOP-14-EP
PG-TO252-5-11