Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.7V @ 550mA
Current - Output
300mA
650mA
Current - Quiescent (Iq)
30 μA
1.5 mA
Current - Supply (Max)
40 μA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Delay, Reset
Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SSOP-14-EP
PG-TO252-5-11