☰
TLE72702EXUMA1
TLE72702EXUMA1
Active
Description:  IC REG LIN 5V 300MA SSOP-14-EP
Manufacturer:  Infineon Technologies
History Price: $3.92000
In Stock: 560
TLE72702EXUMA1 vs TLE4271-2
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.7V @ 550mA
Current - Output
300mA
550mA
Current - Quiescent (Iq)
30 μA
-
Current - Supply (Max)
40 μA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Delay, Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
TO-220-7 Formed Leads
Supplier Device Package
PG-SSOP-14-EP
P-TO220-7-11