Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE7270D
TLE7270D
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED LDO REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE7270D Datasheet
History Price: $1.15000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7270D vs TLE7274D
Part No
TLE7270D
TLE7274D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
42V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
-
Current - Output
300mA
-
Current - Quiescent (Iq)
40 μA
-
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
-
Control Features
Delay, Reset
-
Protection Features
Over Current, Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
-
Supplier Device Package
P-TO252-5-1
-