☰
TLE7270DNTMA1
TLE7270DNTMA1
Obsolete
Description:  IC REG LINEAR 5V 300MA TO252-5
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 29920
TLE7270DNTMA1 vs TLE4254EJS
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 200mA
0.4V @ 70mA
Current - Output
300mA
70mA
Current - Quiescent (Iq)
30 μA
80 μA
Current - Supply (Max)
40 μA
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Delay, Reset
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-TO252-5-1
PG-DSO-8