☰
TLE72722DATMA1
TLE72722DATMA1
Active
Description:  IC REG LINEAR 5V 300MA TO252-5
Manufacturer:  Infineon Technologies
History Price: $4.27000
In Stock: 16160
TLE72722DATMA1 vs TLE7272D
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 200mA
Current - Output
300mA
300mA
Current - Quiescent (Iq)
30 μA
30 μA
Current - Supply (Max)
40 μA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable, Reset
Inhibit, Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5
PG-TO252-5