☰
TLE72722DATMA1
TLE72722DATMA1
Active
Description:  IC REG LINEAR 5V 300MA TO252-5
Manufacturer:  Infineon Technologies
History Price: $4.27000
In Stock: 16160
TLE72722DATMA1 vs TLE72742DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 200mA
Current - Output
300mA
300mA
Current - Quiescent (Iq)
30 μA
30 μA
Current - Supply (Max)
40 μA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable, Reset
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-TO252-5
PG-TO252-3