☰
TLE7272D
TLE7272D
Obsolete
Description:  IC REG LINEAR 5V 300MA TO252-5
Manufacturer:  Infineon Technologies
Datasheet:   TLE7272D Datasheet
History Price: Obsolete
In Stock: 2400
TLE7272D vs TLE7276G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 200mA
Current - Output
300mA
300mA
Current - Quiescent (Iq)
30 μA
30 μA
Current - Supply (Max)
40 μA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Inhibit, Reset
Inhibit
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
PG-TO252-5
PG-TO263-5-1