Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE7272D
TLE7272D
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 300MA TO252-5
Manufacturer:
Infineon Technologies
Datasheet:
TLE7272D Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7272D vs TLE7278-2EV50
Part No
TLE7272D
TLE7278-2EV50
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 180mA
Current - Output
300mA
180mA
Current - Quiescent (Iq)
30 μA
36 μA
Current - Supply (Max)
40 μA
-
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Inhibit, Reset
Enable, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-TO252-5
PG-SSOP-14-1