☰
TLE7274D
TLE7274D
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE7274D Datasheet
History Price: $0.88000
In Stock: 15840
TLE7274D vs TLE4251D
Part No
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Adjustable
Number of Regulators
-
1
Voltage - Input (Max)
-
40V
Voltage - Output (Min/Fixed)
-
Tracking
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
-
0.52V @ 300mA
Current - Output
-
400mA
Current - Quiescent (Iq)
-
300 μA
Current - Supply (Max)
-
20 mA
PSRR
-
60dB (100Hz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
-
PG-TO252-5-11