Output Configuration
-
Positive
Voltage - Input (Max)
-
45V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 150mA
Current - Quiescent (Iq)
-
1.3 mA
Current - Supply (Max)
-
23 mA
Control Features
-
Delay, Inhibit, Reset, Watchdog
Protection Features
-
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
PG-DSO-14-30