Series
-
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Output Configuration
-
Positive
Voltage - Input (Max)
-
42V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 200mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
-
40 μA
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
PG-SSOP-14-EP