Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE72762DATMA1
TLE72762DATMA1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 300MA TO252-5-11
Manufacturer:
Infineon Technologies
Datasheet:
TLE72762DATMA1 Datasheet
History Price: $3.07000
In Stock: 6080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE72762DATMA1 vs TLE4262G
Part No
TLE72762DATMA1
TLE4262G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 150mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
30 μA
1.3 mA
Current - Supply (Max)
40 μA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable
Inhibit, Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-TO252-5-11
PG-DSO-20