☰
TLE72762DATMA1
TLE72762DATMA1
Active
Description:  IC REG LIN 5V 300MA TO252-5-11
Manufacturer:  Infineon Technologies
History Price: $3.07000
In Stock: 6080
TLE72762DATMA1 vs TLE4262GCT
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
42V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
-
Current - Output
300mA
-
Current - Quiescent (Iq)
30 μA
-
Current - Supply (Max)
40 μA
-
PSRR
60dB (100Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
-
Supplier Device Package
PG-TO252-5-11
-