Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
20V
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 250mA
Current - Output
300mA
400mA
Current - Quiescent (Iq)
30 μA
220 μA
Current - Supply (Max)
40 μA
25 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable
Inhibit
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
P-TO252-5-1