☰
TLE7278-2EV50
TLE7278-2EV50
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
History Price: $1.03000
In Stock: 28560
TLE7278-2EV50 vs TLE4276DV
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
20V
Voltage Dropout (Max)
0.5V @ 180mA
0.5V @ 250mA
Current - Output
180mA
400mA
Current - Quiescent (Iq)
36 μA
220 μA
Current - Supply (Max)
-
25 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable, Reset, Watchdog
Inhibit
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SSOP-14-1
P-TO252-5-1