☰
TLE7278-2G
TLE7278-2G
Active
Description:  IC REG LINEAR VOLTAGE REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE7278-2G Datasheet
History Price: $1.37000
In Stock: 21680
TLE7278-2G vs TLE4254EJS
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 180mA
0.4V @ 70mA
Current - Output
180mA
70mA
Current - Quiescent (Iq)
36 μA
80 μA
Current - Supply (Max)
-
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable, Reset, Watchdog
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-14
PG-DSO-8