TLE7368-3E
TLE7368-3E
Obsolete
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
Datasheet:   TLE7368-3E Datasheet
History Price: Obsolete
In Stock: 17600
TLE7368-3E vs TLE9278BQXXUMA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Power Supply, Automotive Applications
Converter, Automotive
Voltage - Input
4.5V ~ 45V
4.5V ~ 28V
Number of Outputs
3
1
Voltage - Output
5V, 3.3V/2.6V, 1.3V
5V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-36
PG-VQFN-48-31