☰
TLE7368EXUMA2
TLE7368EXUMA2
Obsolete
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 19040
TLE7368EXUMA2 vs TLE7368-3E
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Power Supply, Automotive Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
4.5V ~ 45V
Number of Outputs
3
3
Voltage - Output
5V, 3.3V/2.6V, 1.5V
5V, 3.3V/2.6V, 1.3V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36
PG-DSO-36