TLE7368EXUMA5
TLE7368EXUMA5
Active
Description:  OPTIREG PMIC
Manufacturer:  Infineon Technologies
History Price: $13.27000
In Stock: 31600
TLE7368EXUMA5 vs TLE88812TNAKSA1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Applications
Power Supply, Automotive Applications
Automotive
Voltage - Input
4.5V ~ 45V
6V ~ 18V
Number of Outputs
3
1
Voltage - Output
5V, 3.3V/2.6V, 1.5V
12V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
TO-220-5
Supplier Device Package
PG-DSO-36
PG-TO220-5-12