Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE7368EXUMA5
TLE7368EXUMA5
Active
PMIC - Special Purpose Regulators
Description:
OPTIREG PMIC
Manufacturer:
Infineon Technologies
Datasheet:
TLE7368EXUMA5 Datasheet
History Price: $13.27000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7368EXUMA5 vs TLE8886TN2AKSA2
Part No
TLE7368EXUMA5
TLE8886TN2AKSA2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Applications
Power Supply, Automotive Applications
-
Voltage - Input
4.5V ~ 45V
-
Number of Outputs
3
-
Voltage - Output
5V, 3.3V/2.6V, 1.5V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
-
Supplier Device Package
PG-DSO-36
-