Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
2.6V, 5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 215mA
0.6V @ 200mA
Current - Output
200mA, 215mA
250mA
Current - Quiescent (Iq)
55 μA
150 μA
Current - Supply (Max)
-
25 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Inhibit, Reset, Watchdog
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-BSOP (0.295", 7.50mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-12
PG-TO252-5-11