Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE7469GV52
TLE7469GV52
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR VOLT TLE7469
Manufacturer:
Infineon Technologies
Datasheet:
TLE7469GV52 Datasheet
History Price: Active
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7469GV52 vs TLE4254EJS
Part No
TLE7469GV52
TLE4254EJS
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
2.6V, 5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.6V @ 215mA
0.4V @ 70mA
Current - Output
200mA, 215mA
70mA
Current - Quiescent (Iq)
55 μA
80 μA
Current - Supply (Max)
-
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Inhibit, Reset, Watchdog
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-BSOP (0.295", 7.50mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-12
PG-DSO-8