☰
TLE7469GV52
TLE7469GV52
Active
Description:  IC REG LINEAR VOLT TLE7469
Manufacturer:  Infineon Technologies
Datasheet:   TLE7469GV52 Datasheet
History Price: Active
In Stock: 39120
TLE7469GV52 vs TLE4274D
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
2.6V, 5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 215mA
0.5V @ 250mA
Current - Output
200mA, 215mA
400mA
Current - Quiescent (Iq)
55 μA
220 μA
Current - Supply (Max)
-
30 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Inhibit, Reset, Watchdog
-
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-BSOP (0.295", 7.50mm Width) Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-DSO-12
PG-TO252-3-11