Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE75008ESDXUMA1
TLE75008ESDXUMA1
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR N-CHAN 1:8 TSDSO-24
Manufacturer:
Infineon Technologies
Datasheet:
TLE75008ESDXUMA1 Datasheet
History Price: $2.08000
In Stock: 24320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE75008ESDXUMA1 vs TLE7234E
Part No
TLE75008ESDXUMA1
TLE7234E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
Relay, Solenoid Driver
-
Number of Outputs
8
-
Ratio - Input:Output
1:8
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
SPI
-
Voltage - Load
3V ~ 28V
-
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
-
Current - Output (Max)
330mA
-
Rds On (Typ)
1Ohm
-
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-TSDSO-24-51
-
Package / Case
24-TSSOP (0.154", 3.90mm Width) Exposed Pad
-