Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE75008ESDXUMA1
TLE75008ESDXUMA1
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR N-CHAN 1:8 TSDSO-24
Manufacturer:
Infineon Technologies
Datasheet:
TLE75008ESDXUMA1 Datasheet
History Price: $2.08000
In Stock: 24320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE75008ESDXUMA1 vs TLE8104EXT
Part No
TLE75008ESDXUMA1
TLE8104EXT
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Switch Type
Relay, Solenoid Driver
General Purpose
Number of Outputs
8
4
Ratio - Input:Output
1:8
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
3V ~ 28V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
-
Current - Output (Max)
330mA
1A
Rds On (Typ)
1Ohm
320mOhm
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-TSDSO-24-51
PG-DSO-20
Package / Case
24-TSSOP (0.154", 3.90mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)