☰
TLE8102SGXT
TLE8102SGXT
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-12
Manufacturer:  Infineon Technologies
Datasheet:   TLE8102SGXT Datasheet
History Price: Obsolete
In Stock: 7360
TLE8102SGXT vs TLE7234E
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
2
-
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
SPI
-
Voltage - Load
4.5V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
-
-
Rds On (Typ)
180mOhm
-
Input Type
-
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-DSO-12-11
-
Package / Case
12-BSOP (0.295", 7.50mm Width) Exposed Pad
-