Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE8102SGXT
TLE8102SGXT
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 DSO-12
Manufacturer:
Infineon Technologies
Datasheet:
TLE8102SGXT Datasheet
History Price: Obsolete
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE8102SGXT vs TLE7240SL
Part No
TLE8102SGXT
TLE7240SL
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
8
Ratio - Input:Output
1:1
1:2
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
3V ~ 5.5V
Current - Output (Max)
-
210mA
Rds On (Typ)
180mOhm
1.5Ohm
Input Type
-
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-12-11
PG-SSOP-24-7
Package / Case
12-BSOP (0.295", 7.50mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)