☰
TLE8102SGXT
TLE8102SGXT
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-12
Manufacturer:  Infineon Technologies
Datasheet:   TLE8102SGXT Datasheet
History Price: Obsolete
In Stock: 7360
TLE8102SGXT vs TLE8116SA
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
16
Ratio - Input:Output
1:1
1:16
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
45V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
4.5V ~ 5.5V
Current - Output (Max)
-
500mA, 1A
Rds On (Typ)
180mOhm
-
Input Type
-
-
Features
-
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-12-11
PG-DSO-36-26
Package / Case
12-BSOP (0.295", 7.50mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad