☰
TLE8104EXT
TLE8104EXT
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-20
Manufacturer:  Infineon Technologies
Datasheet:   TLE8104EXT Datasheet
History Price: $3.25658
In Stock: 19440
TLE8104EXT vs TLE6216G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
On/Off
Voltage - Load
4.5V ~ 5.5V
4.8V ~ 32V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
1A
3A, 5A
Rds On (Typ)
320mOhm
200mOhm, 350mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20
PG-DSO-20-12
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-PowerSOIC (0.433", 11.00mm Width)