☰
TLE8104EXT
TLE8104EXT
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-20
Manufacturer:  Infineon Technologies
Datasheet:   TLE8104EXT Datasheet
History Price: $3.25658
In Stock: 480
TLE8104EXT vs TLE7230R
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
4
8
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
1A
1A
Rds On (Typ)
320mOhm
800mOhm
Input Type
-
Non-Inverting
Features
-
Slew Rate Controlled
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20
PG-DSO-36-47
Package / Case
20-SOIC (0.295", 7.50mm Width)
36-BSSOP (0.433", 11.00mm Width) Exposed Pad