☰
TLE8104EXT
TLE8104EXT
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-20
Manufacturer:  Infineon Technologies
Datasheet:   TLE8104EXT Datasheet
History Price: $3.25658
In Stock: 480
TLE8104EXT vs TLE75602ESDXUMA1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Switch Type
General Purpose
Relay, Solenoid Driver
Number of Outputs
4
8
Ratio - Input:Output
1:1
1:8
Output Configuration
Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
3V ~ 28V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
1A
330mA
Rds On (Typ)
320mOhm
1Ohm
Input Type
-
-
Features
-
Slew Rate Controlled
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Loop, Over Load, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20
PG-TSDSO-24-21
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.154", 3.90mm Width) Exposed Pad