Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE8104EXUMA2
TLE8104EXUMA2
Last Time Buy
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 DSO-20
Manufacturer:
Infineon Technologies
Datasheet:
TLE8104EXUMA2 Datasheet
History Price: $4.70000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE8104EXUMA2 vs TLE6228GP
Part No
TLE8104EXUMA2
TLE6228GP
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC Qualified
-
Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
On/Off
Voltage - Load
4.5V ~ 5.5V
4.8V ~ 32V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
1A
5A, 3A
Rds On (Typ)
320mOhm
230mOhm, 280mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-71
PG-DSO-20-65
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
20-SOIC (0.433", 11.00mm Width) Exposed Pad