Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE8104EXUMA2
TLE8104EXUMA2
Last Time Buy
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 DSO-20
Manufacturer:
Infineon Technologies
Datasheet:
TLE8104EXUMA2 Datasheet
History Price: $4.70000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE8104EXUMA2 vs TLE7232GS
Part No
TLE8104EXUMA2
TLE7232GS
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC Qualified
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
8
Ratio - Input:Output
1:1
1:8
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
1A
240mA
Rds On (Typ)
320mOhm
1Ohm
Input Type
-
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-71
PG-SSOP-24-6
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)