☰
TLE8104EXUMA2
TLE8104EXUMA2
Last Time Buy
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-20
Manufacturer:  Infineon Technologies
History Price: $4.70000
In Stock: 43600
TLE8104EXUMA2 vs TLE7236G
Series
Automotive, AEC Qualified
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
8
Ratio - Input:Output
1:1
1:8
Output Configuration
Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
1A
140mA, 280mA
Rds On (Typ)
320mOhm
850mOhm, 1.6Ohm
Input Type
-
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-71
PG-DSO-20-45
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)