☰
TLE8116SA
TLE8116SA
Obsolete
Description:  IC PWR SWITCH N-CH 1:16 DSO-36
Manufacturer:  Infineon Technologies
Datasheet:   TLE8116SA Datasheet
History Price: Obsolete
In Stock: 9120
TLE8116SA vs TLE8104EXT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Switch Type
General Purpose
General Purpose
Number of Outputs
16
4
Ratio - Input:Output
1:16
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
45V (Max)
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Current - Output (Max)
500mA, 1A
1A
Rds On (Typ)
-
320mOhm
Input Type
-
-
Features
Status Flag
-
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36-26
PG-DSO-20
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)