Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE82452SAAUMA1
TLE82452SAAUMA1
Not For New Designs
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:2 DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE82452SAAUMA1 Datasheet
History Price: $10.67010
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE82452SAAUMA1 vs TLE7234E
Part No
TLE82452SAAUMA1
TLE7234E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Switch Type
Relay, Solenoid Driver
-
Number of Outputs
2
-
Ratio - Input:Output
1:2
-
Output Configuration
High Side or Low Side
-
Output Type
N-Channel
-
Interface
SPI
-
Voltage - Load
5.5V ~ 40V
-
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
-
Current - Output (Max)
1.6A
-
Rds On (Typ)
250mOhm (Max)
-
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
PG-DSO-36
-
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
-