TLE8880TN2AKSA1
TLE8880TN2AKSA1
Not For New Designs
Description:  IC REG CONV AUTO 1OUT TO220-5
Manufacturer:  Infineon Technologies
History Price: $7.33990
In Stock: 14400
TLE8880TN2AKSA1 vs TLE73683EXUMA3
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
Converter, Automotive Engine Control
Power Supply, Automotive Applications
Voltage - Input
6V ~ 18V
4.5V ~ 45V
Number of Outputs
1
3
Voltage - Output
10.6V ~ 16V
5V, 3.3V/2.6V, 1.3V
Operating Temperature
-40 ℃ ~ 175 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-TO220-5
PG-DSO-36