Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE8881TNAKSA1
TLE8881TNAKSA1
Not For New Designs
PMIC - Special Purpose Regulators
Description:
ALTERNATOR_IC
Manufacturer:
Infineon Technologies
Datasheet:
TLE8881TNAKSA1 Datasheet
History Price: $8.29670
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE8881TNAKSA1 vs TLE73683EXUMA3
Part No
TLE8881TNAKSA1
TLE73683EXUMA3
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
Converter, Automotive Engine Control
Power Supply, Automotive Applications
Voltage - Input
6V ~ 18V
4.5V ~ 45V
Number of Outputs
1
3
Voltage - Output
12V
5V, 3.3V/2.6V, 1.3V
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-TO220-5-12
PG-DSO-36