Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE8886TN2AKSA2
TLE8886TN2AKSA2
Not For New Designs
PMIC - Special Purpose Regulators
Description:
ALTERNATOR_IC
Manufacturer:
Infineon Technologies
Datasheet:
TLE8886TN2AKSA2 Datasheet
History Price: $7.53186
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE8886TN2AKSA2 vs TLE6368R
Part No
TLE8886TN2AKSA2
TLE6368R
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
-
Power Supply, Automotive Applications
Voltage - Input
-
5.5V ~ 60V
Number of Outputs
-
3
Voltage - Output
-
2.6V, 3.3V, 5V
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
-
Surface Mount
Package / Case
-
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
-
PG-DSO-36-26