Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE9271QXXUMA1
TLE9271QXXUMA1
Not For New Designs
PMIC - Special Purpose Regulators
Description:
BODY SYSTEM ICS
Manufacturer:
Infineon Technologies
Datasheet:
TLE9271QXXUMA1 Datasheet
History Price: $4.92555
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE9271QXXUMA1 vs TLE73682EXUMA2
Part No
TLE9271QXXUMA1
TLE73682EXUMA2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
-
Power Supply, Automotive Applications
Voltage - Input
-
4.5V ~ 45V
Number of Outputs
-
3
Voltage - Output
-
5V, 3.3V/2.6V, 1.2V
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
-
Surface Mount
Package / Case
-
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
-
PG-DSO-36