Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE9371VSJXTMA1
TLE9371VSJXTMA1
Active
Interface - Drivers, Receivers, Transceivers
Description:
IN VEHICLE NETWORK ICS
Manufacturer:
Infineon Technologies
Datasheet:
TLE9371VSJXTMA1 Datasheet
History Price: $1.93000
In Stock: 22920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE9371VSJXTMA1 vs TLE6250PG
Part No
TLE9371VSJXTMA1
TLE6250PG
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
-
150 mV
Data Rate
8Mbps
1MBd
Voltage - Supply
3.3V, 5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 160 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-80
PG-DSO-8-16