Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK10002CTR
TLK10002CTR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 144FCBGA
Manufacturer:
Texas Instruments
Datasheet:
TLK10002CTR Datasheet
History Price: $35.85000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK10002CTR vs TLK3134ZEL
Part No
TLK10002CTR
TLK3134ZEL
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
MDIO
Gigabit Ethernet
Number of Drivers/Receivers
2/2
4/4
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.71V ~ 1.89V
1.14V ~ 1.26V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-BBGA, FCBGA
289-BBGA
Supplier Device Package
144-FCBGA (13x13)
289-BGA (19x19)