☰
TLK1002ARGET
TLK1002ARGET
Active
Description:  IC TRANSCEIVER FULL 2/2 24VQFN
Manufacturer:  Texas Instruments
History Price: $12.32248
In Stock: 34320
TLK1002ARGET vs TLK10002CTR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Gigabit Ethernet
MDIO
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
1.3Gbps
-
Voltage - Supply
1.7V ~ 1.9V
1.71V ~ 1.89V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
144-BBGA, FCBGA
Supplier Device Package
24-VQFN (4x4)
144-FCBGA (13x13)