☰
TLK1002ARGET
TLK1002ARGET
Active
Description:  IC TRANSCEIVER FULL 2/2 24VQFN
Manufacturer:  Texas Instruments
History Price: $12.32248
In Stock: 23040
TLK1002ARGET vs TLK100PHP
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Not For New Designs
Type
Transceiver
Transceiver
Protocol
Gigabit Ethernet
Ethernet
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
1.3Gbps
-
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
48-PowerTQFP
Supplier Device Package
24-VQFN (4x4)
48-HTQFP (7x7)