Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK1002ARGET
TLK1002ARGET
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
TLK1002ARGET Datasheet
History Price: $12.32248
In Stock: 34320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK1002ARGET vs TLK110PTR
Part No
TLK1002ARGET
TLK110PTR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Transceiver
Transceiver
Protocol
Gigabit Ethernet
MII, RMII
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
1.3Gbps
-
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
24-VQFN (4x4)
48-LQFP (7x7)