Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK10031CTR
TLK10031CTR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 144FCBGA
Manufacturer:
Texas Instruments
Datasheet:
TLK10031CTR Datasheet
History Price: $27.00000
In Stock: 13680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK10031CTR vs TLK2201IRCP
Part No
TLK10031CTR
TLK2201IRCP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
-
IEEE 802.3
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
10Gbps
-
Voltage - Supply
1.71V ~ 1.89V
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-BBGA, FCBGA
64-PowerVFQFP
Supplier Device Package
144-FCBGA (13x13)
64-HVQFP (10x10)